CA55A025K225TA
CA55A025K225TA
Active
Description:  CAP TANT POLY 2.2UF 25V 1206
Manufacturer:  XiangJiang
History Price: Active
In Stock: 34900
CA55A025K225TA vs CA55E050K476TA
Manufacturer
Series
CA55 A
CA55 E
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
2.2 µF
47 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
50 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
250mOhm
100mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1206 (3216 Metric)
2917 (7343 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.079" (2.00mm)
0.185" (4.70mm)
Lead Spacing
-
-
Manufacturer Size Code
A
E
Ratings
-
-
Features
General Purpose
General Purpose