Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ XiangJiang CA55A025K225TA
CA55A025K225TA
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 2.2UF 25V 1206
Manufacturer:
XiangJiang
Datasheet:
CA55A025K225TA Datasheet
History Price: Active
In Stock: 34900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA55A025K225TA vs CA55C025K226TA
Part No
CA55A025K225TA
CA55C025K226TA
Category
Tantalum Polymer Capacitors
Tantalum Polymer Capacitors
Manufacturer
XiangJiang
XiangJiang
Series
CA55 A
CA55 C
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
2.2 µF
22 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
25 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
250mOhm
100mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1206 (3216 Metric)
2312 (6032 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max)
0.079" (2.00mm)
0.118" (3.00mm)
Lead Spacing
-
-
Manufacturer Size Code
A
C
Ratings
-
-
Features
General Purpose
General Purpose