CA55A010K226TA
CA55A010K226TA
Active
Description:  CAP TANT POLY 22UF 10V 1206
Manufacturer:  XiangJiang
History Price: Active
In Stock: 3800
CA55A010K226TA vs CA55D025K107TA
Manufacturer
Series
CA55 A
CA55 D
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
22 µF
100 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
25 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
150mOhm
100mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1206 (3216 Metric)
2917 (7343 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.079" (2.00mm)
0.130" (3.30mm)
Lead Spacing
-
-
Manufacturer Size Code
A
D
Ratings
-
-
Features
General Purpose
General Purpose