CA45P010K475TA
CA45P010K475TA
Active
Description:  CAP TANT 4.7UF 10% 10V 0805
Manufacturer:  XiangJiang
History Price: $0.355
In Stock: 28400
CA45P010K475TA vs CA45D016K686TA
Manufacturer
Series
CA45 P
CA45 D
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
4.7 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
16 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
4.5Ohm
800mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
0805 (2012 Metric)
2917 (7343 Metric)
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.055" (1.40mm)
0.118" (3.00mm)
Lead Spacing
-
-
Manufacturer Size Code
P
D
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-