CA45E035K476TA
CA45E035K476TA
Active
Description:  CAP TANT 47F 10% 35V 2917
Manufacturer:  XiangJiang
History Price: $5.55
In Stock: 22900
CA45E035K476TA vs CA45D6R3K477TA
Manufacturer
Series
CA45 E
CA45 D
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
47 µF
470 µF
Tolerance
?0%
?0%
Voltage - Rated
35 V
6.3 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
900mOhm
400mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.291" L x 0.173" W (7.40mm x 4.40mm)
Height - Seated (Max)
0.177" (4.50mm)
0.126" (3.20mm)
Lead Spacing
-
-
Manufacturer Size Code
E
D
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-