CA45D6R3K337TA
CA45D6R3K337TA
Active
Description:  CAP TANT 330UF 10% 6.3V 2917
Manufacturer:  XiangJiang
History Price: $1.85
In Stock: 37500
CA45D6R3K337TA vs CA45E016K337TA
Manufacturer
Series
CA45 D
CA45 E
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
330 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
6.3 V
16 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
900mOhm
800mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.291" L x 0.173" W (7.40mm x 4.40mm)
0.291" L x 0.173" W (7.40mm x 4.40mm)
Height - Seated (Max)
0.126" (3.20mm)
0.185" (4.70mm)
Lead Spacing
-
-
Manufacturer Size Code
D
E
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-