Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ XiangJiang CA45D6R3K337TA
CA45D6R3K337TA
Active
Tantalum Capacitors
Description:
CAP TANT 330UF 10% 6.3V 2917
Manufacturer:
XiangJiang
Datasheet:
CA45D6R3K337TA Datasheet
History Price: $1.85
In Stock: 37500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA45D6R3K337TA vs CA45D025K686TA
Part No
CA45D6R3K337TA
CA45D025K686TA
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
XiangJiang
XiangJiang
Series
CA45 D
CA45 D
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
330 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
6.3 V
25 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
900mOhm
800mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.291" L x 0.173" W (7.40mm x 4.40mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.126" (3.20mm)
0.118" (3.00mm)
Lead Spacing
-
-
Manufacturer Size Code
D
D
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-