CA45D050K335TA
CA45D050K335TA
Active
Description:  CAP TANT 3.3F 10% 50V 2917
Manufacturer:  XiangJiang
History Price: $1.75
In Stock: 41230
CA45D050K335TA vs CA45D6R3K337TA
Manufacturer
Series
CA45 D
CA45 D
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
3.3 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
6.3 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
1.5Ohm
900mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.291" L x 0.173" W (7.40mm x 4.40mm)
Height - Seated (Max)
0.118" (3.00mm)
0.126" (3.20mm)
Lead Spacing
-
-
Manufacturer Size Code
D
D
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-