CA45D035K336TA
CA45D035K336TA
Active
Description:  CAP TANT 33F 10% 35V 2917
Manufacturer:  XiangJiang
History Price: $2.45
In Stock: 370
CA45D035K336TA vs CA45D016K107TA
Manufacturer
Series
CA45 D
CA45 D
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
33 µF
100 µF
Tolerance
?0%
?0%
Voltage - Rated
35 V
16 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
1Ohm
1Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.118" (3.00mm)
0.118" (3.00mm)
Lead Spacing
-
-
Manufacturer Size Code
D
D
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-