Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ XiangJiang CA45C016K106TA
CA45C016K106TA
Active
Tantalum Capacitors
Description:
CAP TANT 10F 10% 16V 2312
Manufacturer:
XiangJiang
Datasheet:
CA45C016K106TA Datasheet
History Price: $0.785
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA45C016K106TA vs CA45E016K227TA
Part No
CA45C016K106TA
CA45E016K227TA
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
XiangJiang
XiangJiang
Series
CA45 C
CA45 E
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
10 µF
220 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
16 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
1.5Ohm
800mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2312 (6032 Metric)
2917 (7343 Metric)
Size / Dimension
0.236" L x 0.126" W (6.00mm x 3.20mm)
0.291" L x 0.173" W (7.40mm x 4.40mm)
Height - Seated (Max)
0.106" (2.70mm)
0.185" (4.70mm)
Lead Spacing
-
-
Manufacturer Size Code
C
E
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-