CA45B025K156TA
CA45B025K156TA
Active
Description:  CAP TANT 15F 10% 25V 1210
Manufacturer:  XiangJiang
History Price: $0.795
In Stock: 3800
CA45B025K156TA vs CA45E050K226TA
Manufacturer
Series
CA45 B
CA45 E
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
15 µF
22 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
50 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
2.5Ohm
500mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1210 (3528 Metric)
2917 (7343 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
0.291" L x 0.173" W (7.40mm x 4.40mm)
Height - Seated (Max)
0.083" (2.10mm)
0.185" (4.70mm)
Lead Spacing
-
-
Manufacturer Size Code
B
E
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-