Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ XiangJiang CA45B025K156TA
CA45B025K156TA
Active
Tantalum Capacitors
Description:
CAP TANT 15F 10% 25V 1210
Manufacturer:
XiangJiang
Datasheet:
CA45B025K156TA Datasheet
History Price: $0.795
In Stock: 3800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA45B025K156TA vs CA45D020K686TA
Part No
CA45B025K156TA
CA45D020K686TA
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
XiangJiang
XiangJiang
Series
CA45 B
CA45 D
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
15 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
20 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
2.5Ohm
800mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1210 (3528 Metric)
2917 (7343 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
0.291" L x 0.173" W (7.40mm x 4.40mm)
Height - Seated (Max)
0.083" (2.10mm)
0.126" (3.20mm)
Lead Spacing
-
-
Manufacturer Size Code
B
D
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-