CA45B010K686TA
CA45B010K686TA
Active
Description:  CAP TANT 68UF 10% 10V 1411
Manufacturer:  XiangJiang
History Price: $0.895
In Stock: 42800
CA45B010K686TA vs CA45D020K686TA
Manufacturer
Series
CA45 B
CA45 D
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
68 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
20 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
2Ohm
800mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1411 (3528 Metric)
2917 (7343 Metric)
Size / Dimension
0.142" L x 0.114" W (3.60mm x 2.90mm)
0.291" L x 0.173" W (7.40mm x 4.40mm)
Height - Seated (Max)
0.091" (2.30mm)
0.126" (3.20mm)
Lead Spacing
-
-
Manufacturer Size Code
B
D
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-