Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ XiangJiang CA42A050M335BA
CA42A050M335BA
Active
Tantalum Capacitors
Description:
CAP TAN 3.3UF 20% 50V 2.5MM BULK
Manufacturer:
XiangJiang
Datasheet:
CA42A050M335BA Datasheet
History Price: $1.45
In Stock: 6700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA42A050M335BA vs CA45D016K157TA
Part No
CA42A050M335BA
CA45D016K157TA
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
XiangJiang
XiangJiang
Series
CA42 A
CA45 D
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
3.3 µF
150 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
16 V
Type
Epoxy Coated
Molded
ESR (Equivalent Series Resistance)
-
800mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
-
2917 (7343 Metric)
Size / Dimension
-
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
-
0.118" (3.00mm)
Lead Spacing
0.100" (2.54mm)
-
Manufacturer Size Code
A
D
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-