Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ XiangJiang CA42A050M334BA
CA42A050M334BA
Active
Tantalum Capacitors
Description:
CAP TAN 0.33UF 20% 50V 2.5MM BUL
Manufacturer:
XiangJiang
Datasheet:
CA42A050M334BA Datasheet
History Price: $0.555
In Stock: 4140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA42A050M334BA vs CA45E035K226TA
Part No
CA42A050M334BA
CA45E035K226TA
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
XiangJiang
XiangJiang
Series
CA42 A
CA45 E
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.33 µF
22 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
35 V
Type
Epoxy Coated
Molded
ESR (Equivalent Series Resistance)
-
500mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
-
2917 (7343 Metric)
Size / Dimension
-
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
-
0.177" (4.50mm)
Lead Spacing
0.100" (2.54mm)
-
Manufacturer Size Code
A
E
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-