CA42A050M334BA
CA42A050M334BA
Active
Description:  CAP TAN 0.33UF 20% 50V 2.5MM BUL
Manufacturer:  XiangJiang
History Price: $0.555
In Stock: 4140
CA42A050M334BA vs CA45D025K476TA
Manufacturer
Series
CA42 A
CA45 D
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.33 µF
47 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
25 V
Type
Epoxy Coated
Molded
ESR (Equivalent Series Resistance)
-
1Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
-
2917 (7343 Metric)
Size / Dimension
-
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
-
0.118" (3.00mm)
Lead Spacing
0.100" (2.54mm)
-
Manufacturer Size Code
A
D
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-