Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ XiangJiang CA42A025M226BA
CA42A025M226BA
Active
Tantalum Capacitors
Description:
CAP TAN 22UF 20% 25V 2.5MM BULK
Manufacturer:
XiangJiang
Datasheet:
CA42A025M226BA Datasheet
History Price: $1.15
In Stock: 39625
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA42A025M226BA vs CA45D050K685TA
Part No
CA42A025M226BA
CA45D050K685TA
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
XiangJiang
XiangJiang
Series
CA42 A
CA45 D
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
22 µF
6.8 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
50 V
Type
Epoxy Coated
Molded
ESR (Equivalent Series Resistance)
-
1.2Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
-
2917 (7343 Metric)
Size / Dimension
-
0.291" L x 0.173" W (7.40mm x 4.40mm)
Height - Seated (Max)
-
0.126" (3.20mm)
Lead Spacing
0.100" (2.54mm)
-
Manufacturer Size Code
A
D
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-