Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Vishay Vitramon BC06408808DXAAJ
BC06408808DXAAJ
Active
Ceramic Capacitors
Description:
CAP CER
Manufacturer:
Vishay Vitramon
Datasheet:
BC06408808DXAAJ Datasheet
History Price: $1.28
In Stock: 17700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BC06408808DXAAJ vs BC08208408DXBAJ
Part No
BC06408808DXAAJ
BC08208408DXBAJ
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Vishay Vitramon
Vishay Vitramon
Series
BC
BC
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
-
-
Tolerance
-
-
Voltage - Rated
50V
100V
Temperature Coefficient
-
-
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
RF, Microwave, High Frequency
RF, Microwave, High Frequency
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
0603 (1608 Metric)
0805 (2012 Metric)
Package / Case
0.063" L x 0.031" W (1.60mm x 0.80mm)
0.079" L x 0.049" W (2.00mm x 1.25mm)
Size / Dimension
-
-
Height - Seated (Max)
0.038" (0.97mm)
0.057" (1.45mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-