A1M8HV
A1M8HV
Active
Description:  CAP TRIMMER 0.5-8PF 500V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   A1M8HV Datasheet
History Price: $51.56
In Stock: 1400
A1M8HV vs A1M12S
Part No
Series
-
A1
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
0.5 ~ 8pF
0.6 ~ 12pF
Adjustment Type
Top
Top
Voltage - Rated
500 V
125 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Polytetrafluoroethylene (PTFE)
Q @ Freq
3000 @ 100MHz
2000 @ 100MHz
Size / Dimension
0.160" Dia (4.06mm)
0.120" Dia (3.05mm)
Height - Seated (Max)
0.260" (6.60mm)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Features
General Purpose
Sealed