A1M12HVS
A1M12HVS
Active
Description:  CAP TRIMMER 0.6-12PF 500V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   A1M12HVS Datasheet
History Price: $59.03
In Stock: 45900
A1M12HVS vs A1M4HV
Part No
Series
A1_HV
A1_HV
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
0.6 ~ 12pF
0.45 ~ 4pF
Adjustment Type
Top
Top
Voltage - Rated
500 V
1000 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
4000 @ 100MHz
Size / Dimension
0.120" Dia (3.05mm)
0.120" Dia (3.05mm)
Height - Seated (Max)
0.500" (12.70mm)
0.400" (10.16mm)
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Features
General Purpose
General Purpose