Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics A1M12
A1M12
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.6-12PF 125V SMD
Manufacturer:
Knowles Voltronics
Datasheet:
A1M12 Datasheet
History Price: $23.11067
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A1M12 vs A1M12S
Part No
A1M12
A1M12S
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Knowles Voltronics
Series
A1
A1
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
0.6 ~ 12pF
0.6 ~ 12pF
Adjustment Type
Top
Top
Voltage - Rated
125 V
125 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
2000 @ 100MHz
Size / Dimension
0.120" Dia (3.05mm)
0.120" Dia (3.05mm)
Height - Seated (Max)
0.500" (12.70mm)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Features
General Purpose
Sealed