Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Johanson 9812SL
9812SL
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 4-18PF 250V SMD
Manufacturer:
Knowles Johanson
Datasheet:
9812SL Datasheet
History Price: $25.68
In Stock: 30600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
9812SL vs 9816SL
Part No
9812SL
9816SL
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Knowles Johanson
Series
Seal-Trim?
*
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
4 ~ 18pF
-
Adjustment Type
Top
-
Voltage - Rated
250 V
-
Dielectric Material
-
-
Q @ Freq
700 @ 100MHz
-
Size / Dimension
0.270" Dia (6.86mm)
-
Height - Seated (Max)
0.110" (2.79mm)
-
Operating Temperature
-55℃ ~ 125℃
-
Mounting Type
Surface Mount
-
Features
Sealed
-