Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ Murata Manufacturing 935248520427-T3T
935248520427-T3T
Active
Silicon Capacitors
Description:
C-NEW
Manufacturer:
Murata Manufacturing
Datasheet:
935248520427-T3T Datasheet
History Price: $4.99035
In Stock: 32300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
935248520427-T3T vs 935248521437-T3T
Part No
935248520427-T3T
935248521437-T3T
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
Murata Manufacturing
Murata Manufacturing
Series
WASC
WASC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
2700 pF
3700 pF
Tolerance
-
-
Voltage - Breakdown
150 V
150 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
High Stability, Vertical Silicon Cap, Wirebond
High Stability, Vertical Silicon Cap, Wirebond
Operating Temperature
-
-
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
Nonstandard Chip
0402 (1005 Metric)
Size / Dimension
0.004" (0.10mm)
0.016" (0.41mm)
ESR (Equivalent Series Resistance)
0.020" L x 0.079" W (0.50mm x 2.00mm)
0.047" L x 0.028" W (1.20mm x 0.70mm)