935248520427-T3T
935248520427-T3T
Active
Description:  C-NEW
Manufacturer:  Murata Manufacturing
History Price: $4.99035
In Stock: 32300
935248520427-T3T vs 935146528247-W0T
Series
WASC
WLSC
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Capacitance
2700 pF
47 pF
Tolerance
-
?5%
Voltage - Breakdown
150 V
150 V
ESL (Equivalent Series Inductance)
-
50pH
Applications
-
High Stability, Vertical Silicon Cap, Wirebond
Features
High Stability, Vertical Silicon Cap, Wirebond
High Reliability, Low Profile
Operating Temperature
-
-55℃ ~ 150℃
Package / Case
-55℃ ~ 150℃
0201 (0603 Metric)
Height
Nonstandard Chip
0.005" (0.12mm)
Size / Dimension
0.004" (0.10mm)
0.020" L x 0.010" W (0.50mm x 0.25mm)
ESR (Equivalent Series Resistance)
0.020" L x 0.079" W (0.50mm x 2.00mm)
50 mOhms