Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ Murata Manufacturing 935247520427-T3T
935247520427-T3T
Active
Silicon Capacitors
Description:
C-NEW
Manufacturer:
Murata Manufacturing
Datasheet:
935247520427-T3T Datasheet
History Price: $4.33372
In Stock: 40350
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
935247520427-T3T vs 935174736710-T3A
Part No
935247520427-T3T
935174736710-T3A
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
Murata Manufacturing
Murata Manufacturing
Series
WASC
ATSC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
2700 pF
1 µF
Tolerance
-
-
Voltage - Breakdown
150 V
30 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
High Stability, Vertical Silicon Cap, Wirebond
High Stability, High Temperature, Wirebond and Embedded
Operating Temperature
-
-
Package / Case
-55℃ ~ 150℃
-55℃ ~ 200℃
Height
Nonstandard Chip
0202 (0505 Metric)
Size / Dimension
0.010" (0.25mm)
0.005" (0.12mm)
ESR (Equivalent Series Resistance)
0.020" L x 0.079" W (0.50mm x 2.00mm)
0.025" L x 0.025" W (0.63mm x 0.63mm)