935247520427-T3T
935247520427-T3T
Active
Description:  C-NEW
Manufacturer:  Murata Manufacturing
History Price: $4.33372
In Stock: 39000
935247520427-T3T vs 935152722510-T3S
Series
WASC
UBSC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
2700 pF
10000 pF
Tolerance
-
-
Voltage - Breakdown
150 V
30 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
High Stability, Vertical Silicon Cap, Wirebond
High Stability
Operating Temperature
-
High Reliability
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
Nonstandard Chip
0201 (0603 Metric)
Size / Dimension
0.010" (0.25mm)
0.004" (0.10mm)
ESR (Equivalent Series Resistance)
0.020" L x 0.079" W (0.50mm x 2.00mm)
0.024" L x 0.012" W (0.60mm x 0.30mm)