Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Capacitance
2700 pF
0.1 µF
Voltage - Breakdown
150 V
11 V
ESL (Equivalent Series Inductance)
-
300 mOhms
Features
High Stability, Vertical Silicon Cap, Wirebond
High Stability
Operating Temperature
-
High Reliability, Low Profile
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
Nonstandard Chip
0402 (1005 Metric)
Size / Dimension
0.010" (0.25mm)
0.017" (0.44mm)
ESR (Equivalent Series Resistance)
0.020" L x 0.079" W (0.50mm x 2.00mm)
0.047" L x 0.028" W (1.20mm x 0.70mm)