Packaging
Tape & Reel (TR)
Tray
Capacitance
2700 pF
150 pF
Voltage - Breakdown
150 V
150 V
ESL (Equivalent Series Inductance)
-
50pH
Applications
-
High Stability, Vertical Silicon Cap, Wirebond
Features
High Stability, Vertical Silicon Cap, Wirebond
High Reliability, Low Profile
Operating Temperature
-
-55℃ ~ 150℃
Package / Case
-55℃ ~ 150℃
Nonstandard Chip
Height
Nonstandard Chip
0.005" (0.12mm)
Size / Dimension
0.010" (0.25mm)
0.015" L x 0.015" W (0.38mm x 0.38mm)
ESR (Equivalent Series Resistance)
0.020" L x 0.079" W (0.50mm x 2.00mm)
50 mOhms