935156722510-T3S
935156722510-T3S
Active
Description:  C-NEW
Manufacturer:  Murata Manufacturing
History Price: $1.48784
In Stock: 6480
935156722510-T3S vs 935248521437-T3T
Series
ULSC
WASC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
10000 pF
3700 pF
Tolerance
-
-
Voltage - Breakdown
30 V
150 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
High Stability
High Stability, Vertical Silicon Cap, Wirebond
Operating Temperature
High Reliability
-
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
0402 (1005 Metric)
Size / Dimension
0.004" (0.10mm)
0.016" (0.41mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.047" L x 0.028" W (1.20mm x 0.70mm)