935156492510-T3S
935156492510-T3S
Active
Description:  CAP SILICON 10000PF 15% 11V 0201
Manufacturer:  Murata Manufacturing
History Price: $3.54578
In Stock: 25835
935156492510-T3S vs 935246522447-T3T
Series
ULSC
WLSC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
10000 pF
4700 pF
Tolerance
?5%
-
Voltage - Breakdown
11 V
150 V
ESL (Equivalent Series Inductance)
500 mOhms
-
Applications
100pH
-
Features
High Stability
High Stability, Vertical Silicon Cap, Wirebond
Operating Temperature
High Reliability, Low Profile
Low Profile
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
Nonstandard Chip
Size / Dimension
0.006" (0.14mm)
0.010" (0.25mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.020" L x 0.064" W (0.50mm x 1.63mm)