935156492510-T3S
935156492510-T3S
Active
Description:  CAP SILICON 10000PF 15% 11V 0201
Manufacturer:  Murata Manufacturing
History Price: $3.54578
In Stock: 35900
935156492510-T3S vs 935174733610-T3A
Series
ULSC
ATSC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
10000 pF
0.1 µF
Tolerance
?5%
?5%
Voltage - Breakdown
11 V
30 V
ESL (Equivalent Series Inductance)
500 mOhms
-
Applications
100pH
-
Features
High Stability
High Stability, High Temperature, Wirebond and Embedded
Operating Temperature
High Reliability, Low Profile
-
Package / Case
-55℃ ~ 150℃
-55℃ ~ 200℃
Height
0201 (0603 Metric)
0605 (1513 Metric)
Size / Dimension
0.006" (0.14mm)
0.012" (0.30mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.063" L x 0.052" W (1.59mm x 1.32mm)