Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ Murata Manufacturing 935156492510-T3S
935156492510-T3S
Active
Silicon Capacitors
Description:
CAP SILICON 10000PF 15% 11V 0201
Manufacturer:
Murata Manufacturing
Datasheet:
935156492510-T3S Datasheet
History Price: $3.54578
In Stock: 25835
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
935156492510-T3S vs 935152422522-T3S
Part No
935156492510-T3S
935152422522-T3S
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
Murata Manufacturing
Murata Manufacturing
Series
ULSC
UBSC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
10000 pF
0.022 µF
Tolerance
?5%
-
Voltage - Breakdown
11 V
11 V
ESL (Equivalent Series Inductance)
500 mOhms
-
Applications
100pH
-
Features
High Stability
High Stability
Operating Temperature
High Reliability, Low Profile
High Reliability
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
0201 (0603 Metric)
Size / Dimension
0.006" (0.14mm)
0.004" (0.10mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.024" L x 0.012" W (0.60mm x 0.30mm)