935156492510-T3S
935156492510-T3S
Active
Description:  CAP SILICON 10000PF 15% 11V 0201
Manufacturer:  Murata Manufacturing
History Price: $3.54578
In Stock: 35900
935156492510-T3S vs 935146522310-W0T
Series
ULSC
WLSC
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Capacitance
10000 pF
100 pF
Tolerance
?5%
?5%
Voltage - Breakdown
11 V
150 V
ESL (Equivalent Series Inductance)
500 mOhms
50pH
Applications
100pH
High Stability, Vertical Silicon Cap, Wirebond
Features
High Stability
High Reliability, Low Profile
Operating Temperature
High Reliability, Low Profile
-55℃ ~ 150℃
Package / Case
-55℃ ~ 150℃
Nonstandard Chip
Height
0201 (0603 Metric)
0.005" (0.12mm)
Size / Dimension
0.006" (0.14mm)
0.010" L x 0.010" W (0.25mm x 0.25mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
50 mOhms