Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Capacitance
10000 pF
1000 pF
Voltage - Breakdown
11 V
150 V
ESL (Equivalent Series Inductance)
500 mOhms
50pH
Applications
100pH
High Stability, Vertical Silicon Cap, Wirebond
Features
High Stability
High Reliability, Low Profile
Operating Temperature
High Reliability, Low Profile
-55℃ ~ 150℃
Package / Case
-55℃ ~ 150℃
0202 (0505 Metric)
Height
0201 (0603 Metric)
0.011" (0.27mm)
Size / Dimension
0.006" (0.14mm)
0.020" L x 0.020" W (0.50mm x 0.50mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
50 mOhms