935156422522-T3S
935156422522-T3S
Active
Description:  C-NEW
Manufacturer:  Murata Manufacturing
History Price: $1.48784
In Stock: 5405
935156422522-T3S vs 935174736710-T3A
Series
ULSC
ATSC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.022 µF
1 µF
Tolerance
-
-
Voltage - Breakdown
11 V
30 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
High Stability
High Stability, High Temperature, Wirebond and Embedded
Operating Temperature
High Reliability
-
Package / Case
-55℃ ~ 150℃
-55℃ ~ 200℃
Height
0201 (0603 Metric)
0202 (0505 Metric)
Size / Dimension
0.004" (0.10mm)
0.005" (0.12mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.025" L x 0.025" W (0.63mm x 0.63mm)