Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ Murata Manufacturing 935156422522-T3S
935156422522-T3S
Active
Silicon Capacitors
Description:
C-NEW
Manufacturer:
Murata Manufacturing
Datasheet:
935156422522-T3S Datasheet
History Price: $1.48784
In Stock: 23700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
935156422522-T3S vs 935151783522-T3N
Part No
935156422522-T3S
935151783522-T3N
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
Murata Manufacturing
Murata Manufacturing
Series
ULSC
UBSC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.022 µF
0.022 µF
Tolerance
-
?5%
Voltage - Breakdown
11 V
30 V
ESL (Equivalent Series Inductance)
-
220 mOhms
Applications
-
20pH
Features
High Stability
High Stability
Operating Temperature
High Reliability
High Reliability, Low Profile
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
0201 (0603 Metric)
Size / Dimension
0.004" (0.10mm)
0.016" (0.41mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.031" L x 0.024" W (0.80mm x 0.60mm)