935156422522-T3S
935156422522-T3S
Active
Description:  C-NEW
Manufacturer:  Murata Manufacturing
History Price: $1.48784
In Stock: 23700
935156422522-T3S vs 935146522310-W0T
Series
ULSC
WLSC
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Capacitance
0.022 µF
100 pF
Tolerance
-
?5%
Voltage - Breakdown
11 V
150 V
ESL (Equivalent Series Inductance)
-
50pH
Applications
-
High Stability, Vertical Silicon Cap, Wirebond
Features
High Stability
High Reliability, Low Profile
Operating Temperature
High Reliability
-55℃ ~ 150℃
Package / Case
-55℃ ~ 150℃
Nonstandard Chip
Height
0201 (0603 Metric)
0.005" (0.12mm)
Size / Dimension
0.004" (0.10mm)
0.010" L x 0.010" W (0.25mm x 0.25mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
50 mOhms