Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ Murata Manufacturing 935155493547-T3N
935155493547-T3N
Active
Silicon Capacitors
Description:
C-NEW
Manufacturer:
Murata Manufacturing
Datasheet:
935155493547-T3N Datasheet
History Price: $1.21128
In Stock: 14545
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
935155493547-T3N vs 935154528247-W0T
Part No
935155493547-T3N
935154528247-W0T
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
Murata Manufacturing
Murata Manufacturing
Series
ULSC
UWSC
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Capacitance
0.047 µF
47 pF
Tolerance
-
?5%
Voltage - Breakdown
11 V
150 V
ESL (Equivalent Series Inductance)
-
14 mOhms
Applications
-
6pH
Features
High Stability
High Stability, Vertical Silicon Cap, Wirebond
Operating Temperature
High Reliability
High Reliability, Low Profile
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
0201 (0603 Metric)
Size / Dimension
0.016" (0.41mm)
0.005" (0.12mm)
ESR (Equivalent Series Resistance)
0.031" L x 0.024" W (0.80mm x 0.60mm)
0.020" L x 0.010" W (0.50mm x 0.25mm)