935155493547-T3N
935155493547-T3N
Active
Description:  C-NEW
Manufacturer:  Murata Manufacturing
History Price: $1.21128
In Stock: 14545
935155493547-T3N vs 935152722510-T3S
Series
ULSC
UBSC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.047 µF
10000 pF
Tolerance
-
-
Voltage - Breakdown
11 V
30 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
High Stability
High Stability
Operating Temperature
High Reliability
High Reliability
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
0201 (0603 Metric)
Size / Dimension
0.016" (0.41mm)
0.004" (0.10mm)
ESR (Equivalent Series Resistance)
0.031" L x 0.024" W (0.80mm x 0.60mm)
0.024" L x 0.012" W (0.60mm x 0.30mm)