Packaging
Tape & Reel (TR)
Tray
Capacitance
0.047 µF
47 pF
Voltage - Breakdown
11 V
150 V
ESL (Equivalent Series Inductance)
-
50pH
Applications
-
High Stability, Vertical Silicon Cap, Wirebond
Features
High Stability
High Reliability, Low Profile
Operating Temperature
High Reliability
-55℃ ~ 150℃
Package / Case
-55℃ ~ 150℃
0201 (0603 Metric)
Height
0201 (0603 Metric)
0.005" (0.12mm)
Size / Dimension
0.016" (0.41mm)
0.020" L x 0.010" W (0.50mm x 0.25mm)
ESR (Equivalent Series Resistance)
0.031" L x 0.024" W (0.80mm x 0.60mm)
50 mOhms