935155493547-T3N
935155493547-T3N
Active
Description:  C-NEW
Manufacturer:  Murata Manufacturing
History Price: $1.21128
In Stock: 49300
935155493547-T3N vs 935142521410-T3T
Series
ULSC
WBSC
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
0.047 µF
1000 pF
Tolerance
-
?5%
Voltage - Breakdown
11 V
150 V
ESL (Equivalent Series Inductance)
-
50pH
Applications
-
High Stability, Vertical Silicon Cap, Wirebond
Features
High Stability
High Reliability, Low Profile
Operating Temperature
High Reliability
-55℃ ~ 150℃
Package / Case
-55℃ ~ 150℃
0202 (0505 Metric)
Height
0201 (0603 Metric)
0.011" (0.27mm)
Size / Dimension
0.016" (0.41mm)
0.020" L x 0.020" W (0.50mm x 0.50mm)
ESR (Equivalent Series Resistance)
0.031" L x 0.024" W (0.80mm x 0.60mm)
50 mOhms