Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ Murata Manufacturing 935152422522-T3S
935152422522-T3S
Active
Silicon Capacitors
Description:
C-NEW
Manufacturer:
Murata Manufacturing
Datasheet:
935152422522-T3S Datasheet
History Price: $5.18734
In Stock: 19385
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
935152422522-T3S vs 935248520427-T3T
Part No
935152422522-T3S
935248520427-T3T
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
Murata Manufacturing
Murata Manufacturing
Series
UBSC
WASC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.022 µF
2700 pF
Tolerance
-
-
Voltage - Breakdown
11 V
150 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
High Stability
High Stability, Vertical Silicon Cap, Wirebond
Operating Temperature
High Reliability
-
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
Nonstandard Chip
Size / Dimension
0.004" (0.10mm)
0.004" (0.10mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.020" L x 0.079" W (0.50mm x 2.00mm)