Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ Murata Manufacturing 935152422522-T3S
935152422522-T3S
Active
Silicon Capacitors
Description:
C-NEW
Manufacturer:
Murata Manufacturing
Datasheet:
935152422522-T3S Datasheet
History Price: $5.18734
In Stock: 19385
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
935152422522-T3S vs 935157725410-W0A
Part No
935152422522-T3S
935157725410-W0A
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
Murata Manufacturing
Murata Manufacturing
Series
UBSC
UBEC
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Capacitance
0.022 µF
1000 pF
Tolerance
-
?5%
Voltage - Breakdown
11 V
30 V
ESL (Equivalent Series Inductance)
-
30 mOhms
Applications
-
100pH
Features
High Stability
High Stability, Wirebond and Embedded
Operating Temperature
High Reliability
High Reliability
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
0201 (0603 Metric)
Size / Dimension
0.004" (0.10mm)
0.005" (0.12mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.024" L x 0.012" W (0.60mm x 0.30mm)