935152422522-T3S
935152422522-T3S
Active
Description:  C-NEW
Manufacturer:  Murata Manufacturing
History Price: $5.18734
In Stock: 19385
935152422522-T3S vs 935152722510-T3S
Series
UBSC
UBSC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.022 µF
10000 pF
Tolerance
-
-
Voltage - Breakdown
11 V
30 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
High Stability
High Stability
Operating Temperature
High Reliability
High Reliability
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
0201 (0603 Metric)
Size / Dimension
0.004" (0.10mm)
0.004" (0.10mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.024" L x 0.012" W (0.60mm x 0.30mm)