935151493547-T3N
935151493547-T3N
Active
Description:  C-NEW
Manufacturer:  Murata Manufacturing
History Price: $4.49132
In Stock: 28525
935151493547-T3N vs 935246520427-T3T
Series
UBSC
WLSC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.047 µF
2700 pF
Tolerance
-
-
Voltage - Breakdown
11 V
150 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
High Stability, Wirebond and Embedded
High Stability, Vertical Silicon Cap, Wirebond
Operating Temperature
High Reliability
Low Profile
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
Nonstandard Chip
Size / Dimension
0.016" (0.41mm)
0.004" (0.10mm)
ESR (Equivalent Series Resistance)
0.031" L x 0.024" W (0.80mm x 0.60mm)
0.020" L x 0.079" W (0.50mm x 2.00mm)