935151493547-T3N
935151493547-T3N
Active
Description:  C-NEW
Manufacturer:  Murata Manufacturing
History Price: $4.49132
In Stock: 28500
935151493547-T3N vs 935157425510-W0A
Series
UBSC
UBEC
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Capacitance
0.047 µF
10000 pF
Tolerance
-
?5%
Voltage - Breakdown
11 V
11 V
ESL (Equivalent Series Inductance)
-
30 mOhms
Applications
-
100pH
Features
High Stability, Wirebond and Embedded
High Stability, Wirebond and Embedded
Operating Temperature
High Reliability
High Reliability
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
0201 (0603 Metric)
Size / Dimension
0.016" (0.41mm)
0.005" (0.12mm)
ESR (Equivalent Series Resistance)
0.031" L x 0.024" W (0.80mm x 0.60mm)
0.024" L x 0.012" W (0.60mm x 0.30mm)