Packaging
Tape & Reel (TR)
Tray
Capacitance
0.047 µF
47 pF
Voltage - Breakdown
11 V
150 V
ESL (Equivalent Series Inductance)
-
14 mOhms
Features
High Stability, Wirebond and Embedded
High Stability, Vertical Silicon Cap, Wirebond
Operating Temperature
High Reliability
High Reliability, Low Profile
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
0201 (0603 Metric)
Size / Dimension
0.016" (0.41mm)
0.005" (0.12mm)
ESR (Equivalent Series Resistance)
0.031" L x 0.024" W (0.80mm x 0.60mm)
0.020" L x 0.010" W (0.50mm x 0.25mm)