Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ Murata Manufacturing 935151493547-T3N
935151493547-T3N
Active
Silicon Capacitors
Description:
C-NEW
Manufacturer:
Murata Manufacturing
Datasheet:
935151493547-T3N Datasheet
History Price: $4.49132
In Stock: 28525
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
935151493547-T3N vs 935152493547-T3N
Part No
935151493547-T3N
935152493547-T3N
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
Murata Manufacturing
Murata Manufacturing
Series
UBSC
UBSC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.047 µF
0.047 µF
Tolerance
-
-
Voltage - Breakdown
11 V
11 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
High Stability, Wirebond and Embedded
High Stability, Wirebond and Embedded
Operating Temperature
High Reliability
High Reliability
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
0201 (0603 Metric)
Size / Dimension
0.016" (0.41mm)
0.004" (0.10mm)
ESR (Equivalent Series Resistance)
0.031" L x 0.024" W (0.80mm x 0.60mm)
0.031" L x 0.024" W (0.80mm x 0.60mm)