Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Capacitance
0.1 µF
2700 pF
Voltage - Breakdown
11 V
150 V
ESL (Equivalent Series Inductance)
300 mOhms
-
Features
High Stability
High Stability, Vertical Silicon Cap, Wirebond
Operating Temperature
High Reliability, Low Profile
-
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0402 (1005 Metric)
Nonstandard Chip
Size / Dimension
0.017" (0.44mm)
0.004" (0.10mm)
ESR (Equivalent Series Resistance)
0.047" L x 0.028" W (1.20mm x 0.70mm)
0.020" L x 0.079" W (0.50mm x 2.00mm)