Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Capacitance
0.1 µF
0.1 µF
Voltage - Breakdown
11 V
30 V
ESL (Equivalent Series Inductance)
300 mOhms
-
Features
High Stability
High Stability, High Temperature, Wirebond and Embedded
Operating Temperature
High Reliability, Low Profile
-
Package / Case
-55℃ ~ 150℃
-55℃ ~ 200℃
Height
0402 (1005 Metric)
0605 (1513 Metric)
Size / Dimension
0.017" (0.44mm)
0.012" (0.30mm)
ESR (Equivalent Series Resistance)
0.047" L x 0.028" W (1.20mm x 0.70mm)
0.063" L x 0.052" W (1.59mm x 1.32mm)